Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.91
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.91
|
-
|
Buy Now |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 4.75V |
Input Voltage Max | 40V |
DC / DC Converter IC Case | TO-220 |
No. of Pins | 5Pins |
Output Current | 1A |
Output Voltage Nom. | 3.3V |
Switching Frequency | 63kHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2575 |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Voltage | 3.3V |
Output Voltage Adjustable Range | 1.23V to 37V |
Primary Input Voltage | 12V |
Supply Voltage Max | 40V |
Supply Voltage Min | 4.75V |
Termination Type | Through Hole |
Voltage Regulator Type | Step Down (Buck) |
1-A Simple Step-Down Switching Voltage Regulators | Texas Instruments |
Where can I find additional details, specifications and documents for a TL2575-33IKV?
Additional datasheets, footprints and schematics for TL2575-33IKV are listed on our Part Details page. You can also find images and similar parts to TL2575-33IKV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL2575-33IKV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL2575-33IKV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL2575-33IKV fall under?
The TL2575-33IKV is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TL2575-33IKV when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL2575-33IKV you can contact the distributor directly for product support, shipping queries etc.
Is the TL2575-33IKV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL2575-33IKV have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TL2575-33IKV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL2575-33IKV often in real-time on the comparison pages.
What if I can't find stock of TL2575-33IKV?
You can fill out our help required form which you can use to request a quote for TL2575-33IKV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.