Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TL1963A |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Low Dropout Linear Regulator |
Kit Contents | Eval Board TL1963A Documentation |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Optimized for Fast Transient Response No Protection Diodes Needed Stable with Ceramic Capacitors |
TL1963AEVM Evaluation Module | Texas Instruments |
Eval Mod, Voltage Regulator | Newark Electronics |
Where can I find additional details, specifications and documents for a TL1963AEVM?
Additional datasheets, footprints and schematics for TL1963AEVM are listed on our Part Details page. You can also find images and similar parts to TL1963AEVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL1963AEVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL1963AEVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL1963AEVM fall under?
The TL1963AEVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TL1963AEVM when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL1963AEVM you can contact the distributor directly for product support, shipping queries etc.
Is the TL1963AEVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL1963AEVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TL1963AEVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL1963AEVM often in real-time on the comparison pages.
What if I can't find stock of TL1963AEVM?
You can fill out our help required form which you can use to request a quote for TL1963AEVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.