Status: | Unknown |
---|---|
Series: | Adj 1A LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 2.1V |
Input Voltage Max | 20V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.21V |
Adjustable Output Voltage Max | 20V |
Output Current | 1.5A |
Dropout Voltage Vdo | 340mV |
LDO Regulator Case Style | SOT-223 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Adj 1A LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
1.5-A, 20-V, low-dropout voltage regulator with reverse current & reverse voltage protection | Texas Instruments |
Ldo, Adj, 1.21-20V, 1.5A, Sot-223-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a TL1963ADCQT?
Additional datasheets, footprints and schematics for TL1963ADCQT are listed on our Part Details page. You can also find images and similar parts to TL1963ADCQT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL1963ADCQT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL1963ADCQT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL1963ADCQT fall under?
The TL1963ADCQT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TL1963ADCQT when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL1963ADCQT you can contact the distributor directly for product support, shipping queries etc.
Is the TL1963ADCQT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL1963ADCQT have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TL1963ADCQT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL1963ADCQT often in real-time on the comparison pages.
What if I can't find stock of TL1963ADCQT?
You can fill out our help required form which you can use to request a quote for TL1963ADCQT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.