No distributors results available
View Full Pricing & Stock ComparisonNo. of Channels | 2 Channel, 2Channels |
---|---|
Data Rate | 3Mbps |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
Interface Case Style | LQFP |
No. of Pins | 48Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2.7V to 3.6V |
Termination Type | Surface Mount Device |
UART Features | 64-byte Receive FIFO with Error Flags 64-byte Transmit FIFO |
UART Type | Asynchronous |
Where can I find additional details, specifications and documents for a TL16C752BPT?
Additional datasheets, footprints and schematics for TL16C752BPT are listed on our Part Details page. You can also find images and similar parts to TL16C752BPT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL16C752BPT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL16C752BPT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL16C752BPT fall under?
The TL16C752BPT is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TL16C752BPT when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL16C752BPT you can contact the distributor directly for product support, shipping queries etc.
Is the TL16C752BPT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL16C752BPT have stock available?
There is no stock from authorised distributors for TL16C752BPT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL16C752BPT often in real-time on the comparison pages.
What if I can't find stock of TL16C752BPT?
You can fill out our help required form which you can use to request a quote for TL16C752BPT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.