Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 4 Channel, 4Channels |
---|---|
Data Rate | 1Mbps |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Interface Case Style | LQFP |
No. of Pins | 80Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Async Comm Element, 1Mbps, Lqfp-80 | Newark Electronics |
Quad UART with 16-Byte FIFOs | Texas Instruments |
Where can I find additional details, specifications and documents for a TL16C554AIPN?
Additional datasheets, footprints and schematics for TL16C554AIPN are listed on our Part Details page. You can also find images and similar parts to TL16C554AIPN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL16C554AIPN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL16C554AIPN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL16C554AIPN fall under?
The TL16C554AIPN is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TL16C554AIPN when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL16C554AIPN you can contact the distributor directly for product support, shipping queries etc.
Is the TL16C554AIPN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL16C554AIPN have stock available?
Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for TL16C554AIPN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL16C554AIPN often in real-time on the comparison pages.
What if I can't find stock of TL16C554AIPN?
You can fill out our help required form which you can use to request a quote for TL16C554AIPN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.