TL16C552AFN Semiconductors - ICs by Texas Instruments

ASYNC COMM ELEMENT 1MBPS PLCC-68

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.48

Distributor Stock
Logo for Farnell
Farnell
from US$9.22
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8.85
-
Buy Now
Logo for element14
element14
from US$9.31
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$4.48
-
Buy Now

Specifications

No. of Channels 2 Channel, 2Channels
Data Rate 1Mbps
Supply Voltage Min 4.75V
Supply Voltage Max 5.25V
Interface Case Style LCC
No. of Pins 68Pins
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Async Comm Element, 1Mbps, Plcc-68 | Newark Electronics
Dual UART with 16-Byte FIFOs & Parallel Port | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TL16C552AFN?

Additional datasheets, footprints and schematics for TL16C552AFN are listed on our Part Details page. You can also find images and similar parts to TL16C552AFN on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TL16C552AFN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL16C552AFN price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TL16C552AFN fall under?

The TL16C552AFN is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to TL16C552AFN when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TL16C552AFN you can contact the distributor directly for product support, shipping queries etc.

Is the TL16C552AFN RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TL16C552AFN have stock available?

Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for TL16C552AFN.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TL16C552AFN often in real-time on the comparison pages.

What if I can't find stock of TL16C552AFN?

You can fill out our help required form which you can use to request a quote for TL16C552AFN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay