Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 1 Channel, 1Channels |
---|---|
Data Rate | 1Mbps |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Interface Case Style | LQFP |
No. of Pins | 48Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Single UART with 16-Byte FIFOs and Auto Flow Control | Texas Instruments |
Where can I find additional details, specifications and documents for a TL16C550CPTR?
Additional datasheets, footprints and schematics for TL16C550CPTR are listed on our Part Details page. You can also find images and similar parts to TL16C550CPTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL16C550CPTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL16C550CPTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL16C550CPTR fall under?
The TL16C550CPTR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TL16C550CPTR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL16C550CPTR you can contact the distributor directly for product support, shipping queries etc.
Is the TL16C550CPTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL16C550CPTR have stock available?
Authorised distributors including Texas Instruments and Chip One Stop have stock available or on a lead time for TL16C550CPTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL16C550CPTR often in real-time on the comparison pages.
What if I can't find stock of TL16C550CPTR?
You can fill out our help required form which you can use to request a quote for TL16C550CPTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.