TL1451ACD Semiconductors - ICs by Texas Instruments

DUAL PWM CONTROL CIRCUIT SMD 1451

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.14

Distributor Stock
Logo for Farnell
Farnell
from US$1.22
798
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.81
798
in stock
Buy Now
Logo for element14
element14
from US$2.85
798
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.14
-
Buy Now

Specifications

Input Voltage 6V
Output Voltage 50V
Output Current 20mA
Supply Voltage Min 3.6V
Supply Voltage Max 50V
Controller IC Case Style SOIC
No. of Pins 16Pins
Frequency 500kHz
Operating Temperature Min -20°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 1451
Controller Type PWM
IC Generic Number 1451
Logic Function Number 1451
Operating Temperature Range -55°C to +125°C
Power Dissipation Pd 1.088W
Supply Voltage Range 3.6V to 50V
Termination Type Surface Mount Device

Alternative Descriptions

Dual Pwm Control Circuit, Smd, 1451 | Newark Electronics
DUAL PWM CONTROL CIRCUIT, SMD, 1451 | element14
3.6V to 50V dual channel controller with Wide input voltage range | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TL1451ACD?

Additional datasheets, footprints and schematics for TL1451ACD are listed on our Part Details page. You can also find images and similar parts to TL1451ACD on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TL1451ACD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL1451ACD price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TL1451ACD fall under?

The TL1451ACD is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to TL1451ACD when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TL1451ACD you can contact the distributor directly for product support, shipping queries etc.

Is the TL1451ACD RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TL1451ACD have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Texas Instruments have stock available or on a lead time for TL1451ACD.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TL1451ACD often in real-time on the comparison pages.

What if I can't find stock of TL1451ACD?

You can fill out our help required form which you can use to request a quote for TL1451ACD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay