Status: | Unknown |
---|---|
Series: | TL1431 Series |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.41
|
2,244
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.34
|
2,577
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
2,244
in stock
|
Buy Now | |
element14
from US$0.43
|
2,244
in stock
|
Buy Now | |
Avnet Silica
-
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
-
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Voltage Reference Type | Shunt - Adjustable |
---|---|
Product Range | TL1431 Series |
Reference Voltage | 2.5V to 36V |
Initial Accuracy | 0.4% |
Temperature Coefficient | ± 22ppm/°C |
Voltage Reference Case Style | TO-226AA |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Accuracy % | 0.4% |
Base Number | 1431 |
Cathode Current Ik Max | 100mA |
IC Generic Number | 1431 |
Input Voltage | 2.5V to 36V |
Input Voltage Max | 36V |
Input Voltage Min | 2.5V |
Operating Temperature Range | -40°C to +85°C |
Operating Voltage Tolerance + | 0.25% |
Output Current Max | 100mA |
Output Voltage Max | 36V |
Output Voltage Min | 2.5V |
Reference Volt Tolerance ±% | 0.4% |
Reference Voltage Tolerance | 10mV |
Reference Volts | 2.5V |
Temperature Coeff Over Temp Range | 7mV |
Topology | Shunt Programmable |
Voltage Regulator Type | Positive Adjustable |
IC: voltage reference source | Transfer Multisort Elektronik |
Voltage Reference, Shunt - Adjustable, Tl1431 Series, 2.5V To 36V, To-226Aa-3 Rohs Compliant: Yes |Stmicroelectronics TL1431IZ | Newark Electronics |
VOLTAGE REF, SHUNT, 2.5V-36V, TO-226AA-3 | element14 |
V-Ref Adjustable 2.5V to 36V 100mA 3-Pin TO-92 Tube | Avnet Silica |
TL1431 Series Single Channel Programmable Shunt Voltage Reference TO-92 | Future Electronics |
Where can I find additional details, specifications and documents for a TL1431IZ?
Additional datasheets, footprints and schematics for TL1431IZ are listed on our Part Details page. You can also find images and similar parts to TL1431IZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL1431IZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL1431IZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL1431IZ fall under?
The TL1431IZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TL1431IZ when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL1431IZ you can contact the distributor directly for product support, shipping queries etc.
Is the TL1431IZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL1431IZ have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for TL1431IZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL1431IZ often in real-time on the comparison pages.
What if I can't find stock of TL1431IZ?
You can fill out our help required form which you can use to request a quote for TL1431IZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.