Status: | Unknown |
---|---|
Series: | TL1431 Series |
RoHS: | Unknown |
Voltage Reference Type | Shunt - Adjustable |
---|---|
Product Range | TL1431 Series |
Reference Voltage | 2.5V to 36V |
Initial Accuracy | 0.4% |
Temperature Coefficient | ± 13ppm/°C |
Voltage Reference Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -20°C |
Operating Temperature Max | 70°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 1431 |
Input Voltage | 2.5V to 36V |
Input Voltage Max | 36V |
Input Voltage Min | 2.5V |
Operating Temperature Range | -20°C to +70°C |
Reference Volt Tolerance ±% | 0.4% |
Reference Voltage Tolerance | 10mV |
Reference Volts | 2.5V |
Termination Type | Surface Mount Device |
Topology | Shunt Programmable |
VOLTAGE REF, SHUNT, 2.5V-36V, SOIC-8 | element14 |
Status: | Unknown |
---|---|
Series: | TL1431 Series |
RoHS: | Unknown |
Voltage Reference Type | Shunt - Adjustable |
---|---|
Product Range | TL1431 Series |
Reference Voltage | 2.5V to 36V |
Initial Accuracy | 0.4% |
Temperature Coefficient | ± 23ppm/°C |
Voltage Reference Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 1431 |
Current If @ Vf | 100mA |
IC Generic Number | 1431 |
Input Voltage | 2.5V to 36V |
Input Voltage Max | 36V |
Input Voltage Min | 2.5V |
Logic Function Number | 1431 |
Operating Temperature Range | 0°C to +70°C |
Reference Volt Tolerance ±% | 0.4% |
Reference Voltage Tolerance | 20mV |
Reference Volts | 2.5V |
Temperature Coeff. + | 23ppm/°C |
Tolerance | 0.4% |
Topology | Shunt Programmable |
Precision adjustable (programmable) shunt reference | Texas Instruments |
Voltage Ref, Shunt, 2.5V-36V, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a TL1431CD?
Additional datasheets, footprints and schematics for TL1431CD are listed on our Part Details page. You can also find images and similar parts to TL1431CD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL1431CD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL1431CD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL1431CD fall under?
The TL1431CD is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TL1431CD when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL1431CD you can contact the distributor directly for product support, shipping queries etc.
Is the TL1431CD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL1431CD have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TL1431CD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL1431CD often in real-time on the comparison pages.
What if I can't find stock of TL1431CD?
You can fill out our help required form which you can use to request a quote for TL1431CD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.