Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 4MHz |
Slew Rate | 16V/µs |
Supply Voltage Range | 6V to 36V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Amplifer Supply Voltage | 6V to 36V |
Base Number | 84 |
Gain Bandwidth | 4MHz |
Input Offset Voltage Max | 10mV |
Op Amp Type | High Speed |
Operating Temperature Range | -40°C to +105°C |
Supply Voltage + Nom | 36V |
Supply Voltage Max | 36V |
Supply Voltage Min | 6V |
OP AMP, QUAD, 4MHZ, L BIAS, 14SOIC | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 3MHz |
Slew Rate | 13V/µs |
Supply Voltage Range | 7V to 36V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 7V to 36V |
Amplifier Type | JFET Operational |
Base Number | 084 |
Gain Bandwidth | 3MHz |
IC Generic Number | 084 |
Input Offset Voltage Max | 6mV |
Logic Function Number | 084 |
Op Amp Type | High Voltage |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage + Nom | 15V |
Supply Voltage Max | 36V |
Supply Voltage Min | 7V |
IC: operational amplifier | Transfer Multisort Elektronik |
TL084I quad 3MHz 13V/uS op amp, SOIC14 | RS |
Ic, Op Amp, Quad Jfet-Input, Soic14 | Newark Electronics |
IC, OP AMP, QUAD JFET-INPUT, SOIC14 | element14 |
Where can I find additional details, specifications and documents for a TL084ID?
Additional datasheets, footprints and schematics for TL084ID are listed on our Part Details page. You can also find images and similar parts to TL084ID on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL084ID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL084ID price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL084ID fall under?
The TL084ID is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TL084ID when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL084ID you can contact the distributor directly for product support, shipping queries etc.
Is the TL084ID RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL084ID have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for TL084ID.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL084ID often in real-time on the comparison pages.
What if I can't find stock of TL084ID?
You can fill out our help required form which you can use to request a quote for TL084ID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.