Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 3MHz |
Slew Rate | 13V/µs |
Supply Voltage Range | 7V to 36V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 7V to 36V |
Amplifier Type | JFET Operational |
Base Number | 084 |
Gain Bandwidth | 3MHz |
IC Generic Number | 084 |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 15mV |
Op Amp Type | High Voltage |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage + Nom | 36V |
Supply Voltage Max | 36V |
Supply Voltage Min | 7V |
Ic, Op Amp, Quad Jfet, Smd, Soic14 | Newark Electronics |
Quad, 30-V, 3-MHz, 13-V/µs slew rate, In to V+, JFET-input op amp | Texas Instruments |
Where can I find additional details, specifications and documents for a TL084CNSR?
Additional datasheets, footprints and schematics for TL084CNSR are listed on our Part Details page. You can also find images and similar parts to TL084CNSR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL084CNSR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL084CNSR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL084CNSR fall under?
The TL084CNSR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TL084CNSR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL084CNSR you can contact the distributor directly for product support, shipping queries etc.
Is the TL084CNSR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL084CNSR have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for TL084CNSR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL084CNSR often in real-time on the comparison pages.
What if I can't find stock of TL084CNSR?
You can fill out our help required form which you can use to request a quote for TL084CNSR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.