Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.36
|
225
in stock
|
Buy Now | |
Texas Instruments
from US$0.23
|
1,223,914
in stock
|
Buy Now | |
Schukat Electronic
from US$0.30
|
4,400
in stock
|
Buy Now | |
Rapid Electronics
from US$0.46
|
1,030
in stock
|
Buy Now | |
Chip One Stop
from US$0.27
|
1,021
in stock
|
Buy Now | |
Newark Electronics
from US$0.73
|
-
|
Buy Now | |
element14
from US$0.29
|
-
|
Buy Now | |
Farnell
from US$0.22
|
-
|
Buy Now |
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 3MHz |
Slew Rate | 16V/µs |
Supply Voltage Range | 6V to 36V |
Amplifier Case Style | DIP |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Amplifer Supply Voltage | 6V to 36V |
Amplifier Type | JFET Operational |
Base Number | 084 |
Device Marking | TL084CN |
Gain Bandwidth | 4MHz |
IC Generic Number | 084 |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 20mV |
Logic Function Number | 84 |
Op Amp Type | High Speed |
Operating Temperature Range | 0°C to +70°C |
Operational Amplifier Features | BIFET Input |
Supply Voltage + Nom | 15V |
Supply Voltage Max | 36V |
Supply Voltage Min | 6V |
Status: | Unknown |
---|---|
Series: | TL08xx Family |
RoHS: | Unknown |
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 3MHz |
Slew Rate | 13V/µs |
Supply Voltage Range | 7V to 36V |
Amplifier Case Style | DIP |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | TL08xx Family |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 7V to 36V |
Amplifier Type | JFET Operational |
Base Number | 084 |
Device Marking | TL084CN |
Gain Bandwidth | 3MHz |
IC Generic Number | 084 |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 20mV |
Logic Function Number | 84 |
Op Amp Type | High Voltage |
Operating Temperature Range | 0°C to +70°C |
Operational Amplifier Features | BIFET Input |
Supply Voltage + Nom | 15V |
Supply Voltage Max | 36V |
Supply Voltage Min | 7V |
Quad, 30-V, 3-MHz, 13-V/µs slew rate, In to V+, JFET-input op amp | Texas Instruments |
4xOp-Amp JFET +-18V 13V/us DIP14 | Schukat Electronic |
Texas Instruments TL084CN Bi-FET Quad Operational Amplifier DIL14 | Rapid Electronics |
Quad op-amp,TL084CN 3MHz DIP14, tube | RS |
Ic, Op Amp, Quad Jfet, Dip14 | Newark Electronics |
Where can I find additional details, specifications and documents for a TL084CN?
Additional datasheets, footprints and schematics for TL084CN are listed on our Part Details page. You can also find images and similar parts to TL084CN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL084CN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL084CN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL084CN fall under?
The TL084CN is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TL084CN when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL084CN you can contact the distributor directly for product support, shipping queries etc.
Is the TL084CN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL084CN have stock available?
Authorised distributors including Texas Instruments, Schukat Electronic, Rapid Electronics, Chip One Stop and RS have stock available or on a lead time for TL084CN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL084CN often in real-time on the comparison pages.
What if I can't find stock of TL084CN?
You can fill out our help required form which you can use to request a quote for TL084CN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.