Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.43
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 3MHz |
Slew Rate | 13V/µs |
Supply Voltage Range | 7V to 36V |
Amplifier Case Style | DIP |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 7V to 36V |
Gain Bandwidth | 3MHz |
Op Amp Type | High Voltage |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Max | 36V |
Supply Voltage Min | 7V |
IC: operational amplifier | Transfer Multisort Elektronik |
Ic, Op Amp, Quad | Newark Electronics |
IC, OP AMP, QUAD | element14 |
Quad, 30-V, 3-MHz, 13-V/µs slew rate, 3-mV offset voltage, In to V+, JFET-input op amp | Texas Instruments |
Where can I find additional details, specifications and documents for a TL084BCN?
Additional datasheets, footprints and schematics for TL084BCN are listed on our Part Details page. You can also find images and similar parts to TL084BCN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL084BCN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL084BCN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL084BCN fall under?
The TL084BCN is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TL084BCN when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL084BCN you can contact the distributor directly for product support, shipping queries etc.
Is the TL084BCN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL084BCN have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Texas Instruments have stock available or on a lead time for TL084BCN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL084BCN often in real-time on the comparison pages.
What if I can't find stock of TL084BCN?
You can fill out our help required form which you can use to request a quote for TL084BCN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.