TL084AIDT Operational Amplifiers (Op Amps) by STMicroelectronics

JFET inputs, low input bias current

Status: Active
Series: TL084AI
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TL084I, TL084AI, TL084BI, TL084C, TL084AC and TL084BC are high-speed, JFET input, quad operational amplifiers incorporating well matched, high voltage JFET and bipolar transistors in a monolithic integrated circuit. The devices feature high slew rates, low input bias and offset currents, and low offset voltage temperature coefficient.

Where to Buy

Prices starting from US$0.22

Distributor Stock
Logo for Farnell
Farnell
from US$0.33
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.22
137,500
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.51
15,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.51
15,000
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
280,000
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
5,000
in stock
Buy Now

Features

Wide common-mode (up to VCC+) and differential voltage range
Low input bias and offset current
Output short-circuit protection
High input impedance JFET input stage
Internal frequency compensation
Latch up free operation
High slew rate: 16 V/μs (typical)

Alternative Descriptions

TL084 Series 36V 4 MHz General Purpose JFET Quad Operational Amplifier - SOIC-14 | Future Electronics
Conditioning & Interfaces Rohs Compliant: Yes |Stmicroelectronics TL084AIDT | Newark Electronics
OP Amp Quad GP ±18V 14-Pin SOIC T/R | Avnet America
OP Amp Quad GP �18V 14-Pin SOIC T/R | EBV Elektronik
OP-AMP QUAD, 4MHZ, 16V/US, SOIC-14 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TL084AIDT?

Additional datasheets, footprints and schematics for TL084AIDT are listed on our Part Details page. You can also find images and similar parts to TL084AIDT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TL084AIDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL084AIDT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TL084AIDT fall under?

The TL084AIDT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Standard Op Amps.

Can I view similar or alternative parts?

You can view similar parts to TL084AIDT when available in the Standard Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TL084AIDT you can contact the distributor directly for product support, shipping queries etc.

Is the TL084AIDT RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for TL084AIDT have stock available?

Authorised distributors including Future Electronics, Newark Electronics, Avnet America, EBV Elektronik and Avnet Silica have stock available or on a lead time for TL084AIDT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TL084AIDT often in real-time on the comparison pages.

What if I can't find stock of TL084AIDT?

You can fill out our help required form which you can use to request a quote for TL084AIDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay