TL082IP Amplifiers & Comparators by Texas Instruments

IC OP AMP DUAL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TL08xx JFET-input operational amplifier family is designed to offer a wider selection than any previously developed operational amplifier family. Each of these JFET-input operational amplifiers incorporates well-matched, high-voltage JFET and bipolar transistors in a monolithic integrated circuit. The devices feature high slew rates, low input bias and offset currents, and low offset-voltage temperature coefficient.

Where to Buy

Prices starting from US$0.30

Distributor Stock
Logo for RS
RS
from US$0.47
330
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.30
2,523
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.51
920
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.91
289
in stock
Buy Now
Logo for element14
element14
from US$0.52
259
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.55
259
in stock
Buy Now

Specifications

No. of Amplifiers 2 Amplifier, 2Amplifiers
Bandwidth 3MHz
Slew Rate 13V/µs
Supply Voltage Range 7V to 36V
Amplifier Case Style DIP
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 7V to 36V
Gain Bandwidth 3MHz
Op Amp Type High Voltage
Operating Temperature Range -40°C to +85°C
Supply Voltage Max 36V
Supply Voltage Min 7V

Alternative Descriptions

Dual, 30-V, 3-MHz, 13-V/µs slew rate, In to V+, JFET-input op amp | Texas Instruments
OP Amp Dual GP 18V 8-Pin PDIP | RS
Ic, Op Amp, Dual | Newark Electronics
IC, OP AMP, DUAL | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TL082IP?

Additional datasheets, footprints and schematics for TL082IP are listed on our Part Details page. You can also find images and similar parts to TL082IP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TL082IP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL082IP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TL082IP fall under?

The TL082IP is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to TL082IP when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TL082IP you can contact the distributor directly for product support, shipping queries etc.

Is the TL082IP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TL082IP have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for TL082IP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TL082IP often in real-time on the comparison pages.

What if I can't find stock of TL082IP?

You can fill out our help required form which you can use to request a quote for TL082IP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay