Status: | Active |
---|---|
Series: | TL082 |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.61
|
3,765
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.22
|
14,903
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
600
in stock
|
Buy Now | |
Avnet Silica
-
|
11,700
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.82
|
-
|
Buy Now | |
Avnet America
from US$1.40
|
-
|
Buy Now | |
element14
from US$0.51
|
-
|
Buy Now | |
Farnell
from US$0.13
|
-
|
Buy Now |
Wide common-mode (up to VCC+) and differential voltage range |
Low input bias and offset current |
Output short-circuit protection |
High input impedance JFET input stage |
Internal frequency compensation |
Latch up free operation |
High slew rate: 16 V/µs (typical) |
Product Specifications |
---|
DS0470 General purpose JFET dual operational amplifiers |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
IC: operational amplifier | Transfer Multisort Elektronik |
OP Amp Dual GP +/- 18V SOIC8 | RS |
TL082 Series 36 V 4 MHz General Purpose JFET Dual Operational Amplifier - SOIC-8 | Future Electronics |
OP Amp Dual GP �18V 8-Pin SO N Tube | Avnet Silica |
OP Amp Dual GP ±18V 8-Pin SO N Tube | Avnet America |
OP AMP, DUAL, 4MHZ, L BIAS, 8SOIC | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 3MHz |
Slew Rate | 13V/µs |
Supply Voltage Range | 7V to 36V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 7V to 36V |
Amplifier Type | JFET Operational |
Base Number | 082 |
Gain Bandwidth | 3MHz |
IC Generic Number | 082 |
Input Offset Voltage Max | 6mV |
Logic Function Number | 082 |
Op Amp Type | High Voltage |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage + Nom | 18V |
Supply Voltage Max | 36V |
Supply Voltage Min | 7V |
Op Amp, Dual Jfetinput, Smd, Soic8 | Newark Electronics |
Where can I find additional details, specifications and documents for a TL082ID?
Additional datasheets, footprints and schematics for TL082ID are listed on our Part Details page. You can also find images and similar parts to TL082ID on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL082ID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL082ID price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL082ID fall under?
The TL082ID is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Standard Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TL082ID when available in the Standard Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL082ID you can contact the distributor directly for product support, shipping queries etc.
Is the TL082ID RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TL082ID have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Future Electronics, Avnet Silica and EBV Elektronik have stock available or on a lead time for TL082ID.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL082ID often in real-time on the comparison pages.
What if I can't find stock of TL082ID?
You can fill out our help required form which you can use to request a quote for TL082ID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.