Status: | Active |
---|---|
Series: | TL082 |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.37
|
19,620
in stock
|
Buy Now | |
Schukat Electronic
from US$0.13
|
29,300
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
24,527
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
12,500
in stock
|
Buy Now | |
element14
from US$0.23
|
9,057
in stock
|
Buy Now | |
Farnell
from US$0.22
|
7,807
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
6,600
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
4,825
in stock
|
Buy Now | |
Distrelec
from US$0.35
|
2,475
in stock
|
Buy Now | |
Micros
from US$0.15
|
1,615
in stock
|
Buy Now | |
EBV Elektronik
-
|
20,000
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now |
Wide common-mode (up to VCC+) and differential voltage range |
Low input bias and offset current |
Output short-circuit protection |
High input impedance JFET input stage |
Internal frequency compensation |
Latch up free operation |
High slew rate: 16 V/µs (typical) |
Product Specifications |
---|
DS0470 General purpose JFET dual operational amplifiers |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
2xOp-Amp JFET +-18V 13V/us SO8 | Schukat Electronic |
OP Amp Dual GP +/- 18V SOIC8 | RS |
TL082 Series 36 V 4 MHz General Purpose JFET Dual Operational Amplifier - SOIC-8 | Future Electronics |
OPAMP, 4MHZ, 0 TO 70DEG C | element14 |
Op-Amp, 4Mhz, 70Deg C, Soic-8 | Newark Electronics |
IC: operational amplifier | Transfer Multisort Elektronik |
ST Operational Amplifier 4MHz SOIC-8 10mV | Distrelec |
Dual JFET Input Op-Amp, GBW 4MHz, SR 16V/us, Voff 3mV, +/-3÷+/-18V, 0÷70°C | Micros |
OP Amp Dual GP �18V 8-Pin SO N T/R | EBV Elektronik |
OP Amp Dual GP ±18V 8-Pin SO N T/R | Avnet America |
Where can I find additional details, specifications and documents for a TL082CDT?
Additional datasheets, footprints and schematics for TL082CDT are listed on our Part Details page. You can also find images and similar parts to TL082CDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL082CDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL082CDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL082CDT fall under?
The TL082CDT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Standard Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TL082CDT when available in the Standard Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL082CDT you can contact the distributor directly for product support, shipping queries etc.
Is the TL082CDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TL082CDT have stock available?
Authorised distributors including Schukat Electronic, Chip One Stop, RS, Future Electronics and element14 have stock available or on a lead time for TL082CDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL082CDT often in real-time on the comparison pages.
What if I can't find stock of TL082CDT?
You can fill out our help required form which you can use to request a quote for TL082CDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.