Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier |
---|---|
Bandwidth | 3MHz |
Slew Rate | 13V/µs |
Supply Voltage Range | 7V to 36V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Product Range | - |
TL082A dual 3MHz 13V/uS op amp, SOIC8 | RS |
Op Amp, 3Mhz, 13V/Us, Soic-8 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Amplifiers | 2 Amplifier |
---|---|
Bandwidth | 4MHz |
Slew Rate | 16V/µs |
Supply Voltage Range | 6V to 36V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a TL082ACD?
Additional datasheets, footprints and schematics for TL082ACD are listed on our Part Details page. You can also find images and similar parts to TL082ACD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL082ACD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL082ACD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL082ACD fall under?
The TL082ACD is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TL082ACD when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL082ACD you can contact the distributor directly for product support, shipping queries etc.
Is the TL082ACD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL082ACD have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for TL082ACD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL082ACD often in real-time on the comparison pages.
What if I can't find stock of TL082ACD?
You can fill out our help required form which you can use to request a quote for TL082ACD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.