Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.36
|
718
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
3,014
in stock
|
Buy Now | |
Texas Instruments
from US$0.16
|
2,069
in stock
|
Buy Now | |
Jameco Electronics
from US$0.39
|
1,256
in stock
|
Buy Now | |
Rapid Electronics
from US$0.39
|
1,090
in stock
|
Buy Now | |
Micros
from US$0.29
|
835
in stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
6
in stock
|
Buy Now | |
element14
from US$0.30
|
6
in stock
|
Buy Now | |
Farnell
from US$0.56
|
6
in stock
|
Buy Now |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 4MHz |
Slew Rate | 13V/µs |
Supply Voltage Range | 7V to 36V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 7V to 36V |
Amplifier Type | JFET Operational |
Base Number | 081 |
Gain Bandwidth | 3MHz |
IC Generic Number | 081 |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 13mV |
Logic Function Number | 81 |
Op Amp Type | High Voltage |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage + Nom | 15V |
Supply Voltage Max | 36V |
Supply Voltage Min | 7V |
Single, 30-V, 3-MHz, 13-V/µs slew rate, In to V+, JFET-input op amp | Texas Instruments |
Texas Instruments TL081CP Bi-Fet Single Operational Amplifier | Rapid Electronics |
JFET Input Op-Amp, GBW 3MHz, SR 13V/us, Voff 3mV, +/-3.5÷+/-18V, 0÷70°C | Micros |
Single op-amp,TL081CP 4MHz DIP8 | RS |
Ic, Op Amp, Jfet, Dip8 | Newark Electronics |
IC, OP AMP, JFET, DIP8 | element14 |
Where can I find additional details, specifications and documents for a TL081CP?
Additional datasheets, footprints and schematics for TL081CP are listed on our Part Details page. You can also find images and similar parts to TL081CP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL081CP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL081CP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL081CP fall under?
The TL081CP is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TL081CP when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL081CP you can contact the distributor directly for product support, shipping queries etc.
Is the TL081CP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL081CP have stock available?
Authorised distributors including Chip One Stop, Texas Instruments, Jameco Electronics, Rapid Electronics and Micros have stock available or on a lead time for TL081CP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL081CP often in real-time on the comparison pages.
What if I can't find stock of TL081CP?
You can fill out our help required form which you can use to request a quote for TL081CP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.