No. of Amplifiers | 1 Amplifier |
---|---|
Bandwidth | 3MHz |
Slew Rate | 13V/µs |
Supply Voltage Range | 7V to 36V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Single, 30-V, 3-MHz, 13-V/µs slew rate, 6-mV offset voltage, In to V+, JFET-input op amp | Texas Instruments |
Jfet-Input Op Amps/Linear Rohs Compliant: Yes |TEXAS INSTRUMENTS TL081ACP. | Newark Electronics |
Where can I find additional details, specifications and documents for a TL081ACP?
Additional datasheets, footprints and schematics for TL081ACP are listed on our Part Details page. You can also find images and similar parts to TL081ACP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL081ACP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL081ACP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL081ACP fall under?
The TL081ACP is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TL081ACP when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL081ACP you can contact the distributor directly for product support, shipping queries etc.
Is the TL081ACP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL081ACP have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TL081ACP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL081ACP often in real-time on the comparison pages.
What if I can't find stock of TL081ACP?
You can fill out our help required form which you can use to request a quote for TL081ACP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.