No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 3MHz |
Slew Rate | 13V/µs |
Supply Voltage Range | 7V to 36V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 7V to 36V |
Base Number | 81 |
Gain Bandwidth | 3MHz |
Input Offset Voltage Max | 6mV |
Op Amp Type | High Voltage |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage + Nom | 18V |
Supply Voltage Max | 36V |
Supply Voltage Min | 7V |
Ic, Op Amp, Jfet, Smd, Soic8 | Newark Electronics |
Where can I find additional details, specifications and documents for a TL081ACD?
Additional datasheets, footprints and schematics for TL081ACD are listed on our Part Details page. You can also find images and similar parts to TL081ACD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL081ACD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL081ACD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL081ACD fall under?
The TL081ACD is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TL081ACD when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL081ACD you can contact the distributor directly for product support, shipping queries etc.
Is the TL081ACD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL081ACD have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for TL081ACD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL081ACD often in real-time on the comparison pages.
What if I can't find stock of TL081ACD?
You can fill out our help required form which you can use to request a quote for TL081ACD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.