Status: | Active |
---|---|
Series: | TL074 |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
4,660
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
8,765
in stock
|
Buy Now | |
element14
from US$0.33
|
8,765
in stock
|
Buy Now | |
Farnell
from US$0.30
|
8,765
in stock
|
Buy Now | |
Chip One Stop
from US$0.32
|
6,906
in stock
|
Buy Now | |
Micros
from US$0.50
|
295
in stock
|
Buy Now | |
Avnet Silica
-
|
82,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
55,000
in stock
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
Distrelec
from US$0.37
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Wide common-mode (up to VCC+) and differential voltage range |
Low input bias and offset current |
Low noise en= 15 nV/ √ Hz (typ) |
Output short-circuit protection |
High input impedance JFET input stage |
Low harmonic distortion: 0.01% (typical) |
Internal frequency compensation |
Latch up free operation |
High slew rate: 16 V/μs (typical) |
Related products See TL071 for single version See TL072 for dual version |
See TL071 for single version |
See TL072 for dual version |
Product Specifications |
---|
DS0467 Low-noise JFET quad operational amplifier |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
TL074 Series 18 V 3 MHz Low Noise JFET Quad Operational Amplifier - SOIC-14 | Future Electronics |
Operational Amplifier, Quad, 3 Mhz, 4, 16 V/ S, 6V To 36V, Soic, 14 Rohs Compliant: Yes |Stmicroelectronics TL074IDT | Newark Electronics |
OP AMP, 3MHZ, 16V/US, 3000UV, SOIC-14 | element14 |
OP Amp Quad GP +/- 18V SOIC14 | RS |
Quad JFET Input Op-Amp, GBW 3MHz, SR 16V/us, Voff 3mV, +/-3÷+/-18V, -40÷105°C | Micros |
OP Amp Quad GP �18V 14-Pin SOIC T/R | Avnet Silica |
OP Amp Quad GP ±18V 14-Pin SOIC T/R | Avnet America |
ST Operational Amplifier, 3MHz, 20pA, SOIC | Distrelec |
OP Amp Quad GP ?18V 14-Pin SOIC T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a TL074IDT?
Additional datasheets, footprints and schematics for TL074IDT are listed on our Part Details page. You can also find images and similar parts to TL074IDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL074IDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL074IDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL074IDT fall under?
The TL074IDT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Standard Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TL074IDT when available in the Standard Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL074IDT you can contact the distributor directly for product support, shipping queries etc.
Is the TL074IDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TL074IDT have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for TL074IDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL074IDT often in real-time on the comparison pages.
What if I can't find stock of TL074IDT?
You can fill out our help required form which you can use to request a quote for TL074IDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.