Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 3MHz |
Slew Rate | 13V/µs |
Supply Voltage Range | 7V to 36V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Op Amp Type | Low Noise |
Quad, 30-V, 3-MHz, high slew rate (13-V/µs), In to V+, JFET-input op amp | Texas Instruments |
OP Amp Quad GP 18V 14-Pin SOIC | RS |
Where can I find additional details, specifications and documents for a TL074IDR?
Additional datasheets, footprints and schematics for TL074IDR are listed on our Part Details page. You can also find images and similar parts to TL074IDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL074IDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL074IDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL074IDR fall under?
The TL074IDR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TL074IDR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL074IDR you can contact the distributor directly for product support, shipping queries etc.
Is the TL074IDR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL074IDR have stock available?
Authorised distributors including Texas Instruments, RS and Chip One Stop have stock available or on a lead time for TL074IDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL074IDR often in real-time on the comparison pages.
What if I can't find stock of TL074IDR?
You can fill out our help required form which you can use to request a quote for TL074IDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.