Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 3MHz |
Slew Rate | 13V/µs |
Supply Voltage Range | 7V to 36V |
Amplifier Case Style | TSSOP |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 7V to 36V |
Op Amp Type | Low Noise |
Op-Amp, 3Mhz, 13V/Us, Tssop-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a TL074CPW?
Additional datasheets, footprints and schematics for TL074CPW are listed on our Part Details page. You can also find images and similar parts to TL074CPW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL074CPW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL074CPW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL074CPW fall under?
The TL074CPW is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TL074CPW when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL074CPW you can contact the distributor directly for product support, shipping queries etc.
Is the TL074CPW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL074CPW have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for TL074CPW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL074CPW often in real-time on the comparison pages.
What if I can't find stock of TL074CPW?
You can fill out our help required form which you can use to request a quote for TL074CPW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.