Prices starting from US$0.24
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.38 |
1,075
|
Buy Now | |
Texas Instruments | US$0.24 |
10,179
|
Buy Now | |
Schukat Electronic | US$0.30 |
4,900
|
Buy Now | |
Micros | US$0.42 |
3,833
|
Buy Now | |
Jameco Electronics | US$0.45 |
1,451
|
Buy Now | |
CoreStaff | US$0.40 |
995
|
Buy Now | |
Rapid Electronics | US$1.49 |
524
|
Buy Now | |
element14 | US$0.35 |
290
|
Buy Now | |
Farnell | US$0.34 |
290
|
Buy Now | |
Chip One Stop | US$0.34 |
158
|
Buy Now | |
Newark Electronics | US$0.76 |
29
|
Buy Now |
No. of Amplifiers | 4 Amplifier |
---|---|
Bandwidth | 3MHz |
Slew Rate | 13V/µs |
Supply Voltage Range | ± 5V to ± 15V |
Amplifier Case Style | DIP |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Quad, 30-V, 3-MHz, high slew rate (13-V/µs), In to V+, JFET-input op amp | Texas Instruments |
4xOp-Amp JFET +-18V LN 13V/us DIP14 | Schukat Electronic |
Quad JFET Input Op-Amp, GBW 3MHz, SR 16V/us, Voff 3mV, +/-3÷+/-18V, 0÷70°C | Micros |
TL074CN, Operational Amplifiers | RS |
TI TL074CN Bi-FET Quad Operational Amplifier DIL | Rapid Electronics |
OP-AMP, 3MHZ, 13V/US, DIP-14 | element14 |
Op-Amp, 3Mhz, 13V/Us, Dip-14 | Newark Electronics |
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 3MHz |
Slew Rate | 16V/µs |
Supply Voltage Range | 6V to 36V |
Amplifier Case Style | DIP |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Amplifer Supply Voltage | 6V to 36V |
Amplifier Type | JFET Operational |
Base Number | 074 |
Device Marking | TL074CN |
Gain Bandwidth | 3MHz |
IC Generic Number | 074 |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 13mV |
Logic Function Number | 74 |
Op Amp Type | Low Noise |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage + Nom | 15V |
Supply Voltage Max | 36V |
Supply Voltage Min | 6V |
Where can I find additional details, specifications and documents for a TL074CN .?
Additional datasheets, footprints and schematics for TL074CN . are listed on our Part Details page. You can also find images and similar parts to TL074CN . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL074CN . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL074CN . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL074CN . fall under?
The TL074CN . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TL074CN . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL074CN . you can contact the distributor directly for product support, shipping queries etc.
Is the TL074CN . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL074CN . have stock available?
Authorised distributors including Texas Instruments, Schukat Electronic, Micros, Jameco Electronics and RS have stock available or on a lead time for TL074CN ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL074CN . often in real-time on the comparison pages.
What if I can't find stock of TL074CN .?
You can fill out our help required form which you can use to request a quote for TL074CN . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.