Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
2,874
in stock
|
Buy Now | |
Texas Instruments
from US$0.10
|
16,304
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
2,874
in stock
|
Buy Now | |
element14
from US$0.15
|
2,874
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
2,197
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.17
|
1,882
in stock
|
Buy Now |
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 3MHz |
Slew Rate | 13V/µs |
Supply Voltage Range | 7V to 36V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Op Amp Type | Low Noise |
Quad, 30-V, 3-MHz, high slew rate (13-V/µs), In to V+, JFET-input op amp | Texas Instruments |
Ic, Op Amp, Quad, Smd | Newark Electronics |
IC, OP AMP, QUAD, SMD | element14 |
IC: operational amplifier | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a TL074CDR?
Additional datasheets, footprints and schematics for TL074CDR are listed on our Part Details page. You can also find images and similar parts to TL074CDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL074CDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL074CDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL074CDR fall under?
The TL074CDR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TL074CDR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL074CDR you can contact the distributor directly for product support, shipping queries etc.
Is the TL074CDR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL074CDR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for TL074CDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL074CDR often in real-time on the comparison pages.
What if I can't find stock of TL074CDR?
You can fill out our help required form which you can use to request a quote for TL074CDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.