Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.37
|
649
in stock
|
Buy Now | |
Texas Instruments
from US$0.28
|
11,962
in stock
|
Buy Now | |
Newark Electronics
from US$0.84
|
649
in stock
|
Buy Now | |
element14
from US$0.39
|
649
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.60
|
246
in stock
|
Buy Now | |
Chip One Stop
from US$0.32
|
1
in stock
|
Buy Now |
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 3MHz |
Slew Rate | 13V/µs |
Supply Voltage Range | 7V to 36V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 7V to 36V |
Amplifier Type | JFET Operational |
Base Number | 074 |
Device Marking | TL074ACD |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 6mV |
Logic Function Number | 074 |
Op Amp Type | Low Noise |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage + Nom | 15V |
Supply Voltage Max | 36V |
Supply Voltage Min | 7V |
Quad, 30-V, 3-MHz, high slew rate (13-V/µs), 6-mV offset voltage, In to V+, JFET-input op amp | Texas Instruments |
Ic, Op Amp, Quad Jfet, Smd, Soic14 | Newark Electronics |
IC, OP AMP, QUAD JFET, SMD, SOIC14 | element14 |
IC: operational amplifier | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a TL074ACDR?
Additional datasheets, footprints and schematics for TL074ACDR are listed on our Part Details page. You can also find images and similar parts to TL074ACDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL074ACDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL074ACDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL074ACDR fall under?
The TL074ACDR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TL074ACDR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL074ACDR you can contact the distributor directly for product support, shipping queries etc.
Is the TL074ACDR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL074ACDR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for TL074ACDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL074ACDR often in real-time on the comparison pages.
What if I can't find stock of TL074ACDR?
You can fill out our help required form which you can use to request a quote for TL074ACDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.