Status: | Active |
---|---|
Series: | TL072 |
RoHS: | Compliant |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
4,100
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
103,395
in stock
|
Buy Now | |
element14
from US$0.26
|
75,179
in stock
|
Buy Now | |
Farnell
from US$0.25
|
75,179
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
32,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
25,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.31
|
17,651
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
10,000
in stock
|
Buy Now | |
Avnet Silica
-
|
162,500
in stock
|
Buy Now | |
Distrelec
from US$0.41
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Related products Wide common-mode (up to VCC+) and differential voltage range Low input bias and offset current Low noise en = 15 nV/√Hz (typ) Output short-circuit protection High input impedance JFET input stage Low harmonic distortion: 0.01 % (typical) Internal frequency compensation Latch-up free operation High slew rate: 16 V/µs (typ) See TL071 for single op amp version See TL074 for quad op amp version |
Wide common-mode (up to VCC+) and differential voltage range |
Low input bias and offset current |
Low noise en = 15 nV/√Hz (typ) |
Output short-circuit protection |
High input impedance JFET input stage |
Low harmonic distortion: 0.01 % (typical) |
Internal frequency compensation |
Latch-up free operation |
High slew rate: 16 V/µs (typ) |
See TL071 for single op amp version |
See TL074 for quad op amp version |
Product Specifications |
---|
DS0468 Low noise JFET dual operational amplifiers |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
Opamp, 4Mhz, -40 To 125Deg C | Newark Electronics |
OP AMP, DUAL, 4MHZ, L BIAS, 8SOIC | element14 |
TL072 Series 36 V 4 MHz Low Noise JFET Dual Operational Amplifier - SOIC-8 | Future Electronics |
IC: operational amplifier | Transfer Multisort Elektronik |
OP Amp Dual GP ±18V 8-Pin SO N T/R | Avnet America |
TL072IDT,Op Amp,dual,JFET +/-18V,SO8 N | RS |
OP Amp Dual GP �18V 8-Pin SO N T/R | Avnet Silica |
ST Operational Amplifier, 4MHz, 20pA, SO-8 | Distrelec |
Where can I find additional details, specifications and documents for a TL072IDT?
Additional datasheets, footprints and schematics for TL072IDT are listed on our Part Details page. You can also find images and similar parts to TL072IDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL072IDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL072IDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL072IDT fall under?
The TL072IDT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Standard Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TL072IDT when available in the Standard Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL072IDT you can contact the distributor directly for product support, shipping queries etc.
Is the TL072IDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TL072IDT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Chip One Stop have stock available or on a lead time for TL072IDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL072IDT often in real-time on the comparison pages.
What if I can't find stock of TL072IDT?
You can fill out our help required form which you can use to request a quote for TL072IDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.