No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 3MHz |
Slew Rate | 13V/µs |
Supply Voltage Range | 7V to 36V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Op Amp Type | Low Noise |
Dual, 30-V, 3-MHz, high slew rate (13-V/µs), In to V+, JFET-input op amp | Texas Instruments |
IC: operational amplifier | Transfer Multisort Elektronik |
Dual Lo Noise BIFET Input Op Amp TL072ID | RS |
Where can I find additional details, specifications and documents for a TL072IDR?
Additional datasheets, footprints and schematics for TL072IDR are listed on our Part Details page. You can also find images and similar parts to TL072IDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL072IDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL072IDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL072IDR fall under?
The TL072IDR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TL072IDR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL072IDR you can contact the distributor directly for product support, shipping queries etc.
Is the TL072IDR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL072IDR have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Chip One Stop and RS have stock available or on a lead time for TL072IDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL072IDR often in real-time on the comparison pages.
What if I can't find stock of TL072IDR?
You can fill out our help required form which you can use to request a quote for TL072IDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.