No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 3MHz |
Slew Rate | 13V/µs |
Supply Voltage Range | 7V to 36V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 7V to 36V |
Amplifier Type | JFET Operational |
Base Number | 072 |
Gain Bandwidth | 3MHz |
IC Generic Number | 072 |
Input Offset Voltage Max | 8mV |
Logic Function Number | 072 |
Op Amp Type | Low Noise |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage + Nom | 15V |
Supply Voltage Max | 36V |
Supply Voltage Min | 7V |
Dual SMT op-amp,TL072ID 4MHz SO8 | RS |
Ic, Op Amp, Dual Jfet, Smd, Soic8 | Newark Electronics |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 4MHz |
Slew Rate | 16V/µs |
Supply Voltage Range | 6V to 36V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Amplifer Supply Voltage | 6V to 36V |
Base Number | 072 |
Gain Bandwidth | 4MHz |
Op Amp Type | Low Noise |
Operating Temperature Range | -40°C to +105°C |
Supply Voltage Max | 36V |
Supply Voltage Min | 6V |
Where can I find additional details, specifications and documents for a TL072ID?
Additional datasheets, footprints and schematics for TL072ID are listed on our Part Details page. You can also find images and similar parts to TL072ID on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL072ID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL072ID price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL072ID fall under?
The TL072ID is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TL072ID when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL072ID you can contact the distributor directly for product support, shipping queries etc.
Is the TL072ID RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL072ID have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for TL072ID.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL072ID often in real-time on the comparison pages.
What if I can't find stock of TL072ID?
You can fill out our help required form which you can use to request a quote for TL072ID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.