Status: | Active |
---|---|
Series: | TL072 |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.44
|
1,275
in stock
|
Buy Now | |
Schukat Electronic
from US$0.12
|
5,400
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.18
|
1,715
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
500
in stock
|
Buy Now | |
Distrelec
from US$0.20
|
70
in stock
|
Buy Now | |
EBV Elektronik
-
|
500
in stock
|
Buy Now | |
Avnet Silica
-
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
-
|
Buy Now | |
Avnet America
from US$1.77
|
-
|
Buy Now | |
element14
from US$0.93
|
-
|
Buy Now | |
Farnell
from US$0.15
|
-
|
Buy Now |
Related products Wide common-mode (up to VCC+) and differential voltage range Low input bias and offset current Low noise en = 15 nV/√Hz (typ) Output short-circuit protection High input impedance JFET input stage Low harmonic distortion: 0.01 % (typical) Internal frequency compensation Latch-up free operation High slew rate: 16 V/µs (typ) See TL071 for single op amp version See TL074 for quad op amp version |
Wide common-mode (up to VCC+) and differential voltage range |
Low input bias and offset current |
Low noise en = 15 nV/√Hz (typ) |
Output short-circuit protection |
High input impedance JFET input stage |
Low harmonic distortion: 0.01 % (typical) |
Internal frequency compensation |
Latch-up free operation |
High slew rate: 16 V/µs (typ) |
See TL071 for single op amp version |
See TL074 for quad op amp version |
Product Specifications |
---|
DS0468 Low noise JFET dual operational amplifiers |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
2xOp-Amp JFET +-18V LN 13V/us SO8 | Schukat Electronic |
IC: operational amplifier | Transfer Multisort Elektronik |
TL072 Series 18 V 4 MHz Low Noise Surface Mount Operational Amplifier - SOIC-8 | Future Electronics |
ST Operational Amplifier, 4MHz, 20pA, SOIC | Distrelec |
OP Amp Dual GP �18V 8-Pin SO N Tube | EBV Elektronik |
OP Amp Dual GP ±18V 8-Pin SO N Tube | Avnet America |
OP AMP, DUAL, 0MHZ, L BIAS, 8SOIC | Farnell |
Status: | Unknown |
---|---|
Series: | TL07XX Series |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 3MHz |
Slew Rate | 13V/µs |
Supply Voltage Range | 7V to 36V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | TL07XX Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 7V to 36V |
Amplifier Type | JFET Operational |
Base Number | 072 |
Device Marking | TL072CD |
Gain Bandwidth | 3MHz |
IC Generic Number | 072 |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 13mV |
Logic Function Number | 72 |
Op Amp Type | Low Noise |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage + Nom | 15V |
Supply Voltage Max | 36V |
Supply Voltage Min | 7V |
Dual SMT op-amp,TL072CD 2MHz SO8 | RS |
Ic, Op Amp, Dual Jfet, Smd, Soic8 | Newark Electronics |
Where can I find additional details, specifications and documents for a TL072CD?
Additional datasheets, footprints and schematics for TL072CD are listed on our Part Details page. You can also find images and similar parts to TL072CD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL072CD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL072CD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL072CD fall under?
The TL072CD is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Standard Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TL072CD when available in the Standard Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL072CD you can contact the distributor directly for product support, shipping queries etc.
Is the TL072CD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TL072CD have stock available?
Authorised distributors including Schukat Electronic, Transfer Multisort Elektronik, RS, Future Electronics and Distrelec have stock available or on a lead time for TL072CD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL072CD often in real-time on the comparison pages.
What if I can't find stock of TL072CD?
You can fill out our help required form which you can use to request a quote for TL072CD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.