Status: | Unknown |
---|---|
Series: | TL07xx Family |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.73 |
1,947
|
Buy Now | |
Texas Instruments | US$0.38 |
128,720
|
Buy Now | |
Transfer Multisort Elektronik | US$0.63 |
550
|
Buy Now | |
Micros | US$0.62 |
256
|
Buy Now | |
Chip One Stop | US$0.62 |
108
|
Buy Now | |
Newark Electronics | US$1.13 |
-
|
Buy Now | |
element14 | US$0.65 |
-
|
Buy Now | |
Farnell | US$0.70 |
-
|
Buy Now |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 3MHz |
Slew Rate | 13V/µs |
Supply Voltage Range | 7V to 36V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | TL07xx Family |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 7V to 36V |
Amplifier Type | JFET Operational |
Base Number | 072 |
Device Marking | TL072ACP |
IC Generic Number | 072 |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 6mV |
Logic Function Number | 72 |
Op Amp Type | Low Noise |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage + Nom | 15V |
Supply Voltage Max | 36V |
Supply Voltage Min | 7V |
Dual, 30-V, 3-MHz, high slew rate (13-V/µs), 6-mV offset voltage, In to V+, JFET-input op amp | Texas Instruments |
General usage dual op-amp,TL072ACP DIP8 | RS |
IC: operational amplifier | Transfer Multisort Elektronik |
Dual JFET Input Op-Amp, GBW 3MHz, SR 13V/us, Voff 3mV, +/-3.5÷+/-18V, 0÷70°C | Micros |
Ic, Op Amp, Dual Jfet, Dip8 | Newark Electronics |
IC, OP AMP, DUAL JFET, DIP8 | element14 |
Where can I find additional details, specifications and documents for a TL072ACP?
Additional datasheets, footprints and schematics for TL072ACP are listed on our Part Details page. You can also find images and similar parts to TL072ACP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL072ACP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL072ACP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL072ACP fall under?
The TL072ACP is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TL072ACP when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL072ACP you can contact the distributor directly for product support, shipping queries etc.
Is the TL072ACP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL072ACP have stock available?
Authorised distributors including Texas Instruments, RS, Transfer Multisort Elektronik, Micros and Chip One Stop have stock available or on a lead time for TL072ACP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL072ACP often in real-time on the comparison pages.
What if I can't find stock of TL072ACP?
You can fill out our help required form which you can use to request a quote for TL072ACP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.