Status: | Unknown |
---|---|
Series: | TL07x |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
325
in stock
|
Buy Now | |
Texas Instruments
from US$0.11
|
18,654
in stock
|
Buy Now | |
Schukat Electronic
from US$0.20
|
5,100
in stock
|
Buy Now | |
Jameco Electronics
from US$0.29
|
2,808
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.22
|
1,809
in stock
|
Buy Now | |
Micros
from US$0.21
|
1,450
in stock
|
Buy Now | |
Rapid Electronics
from US$0.33
|
933
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
274
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
188
in stock
|
Buy Now | |
element14
from US$0.40
|
188
in stock
|
Buy Now | |
Farnell
from US$0.17
|
188
in stock
|
Buy Now |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 4MHz |
Slew Rate | 13V/µs |
Supply Voltage Range | 7V to 36V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | TL07x |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 7V to 36V |
Amplifier Type | JFET Operational |
Gain Bandwidth | 3MHz |
IC Generic Number | 071 |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 13mV |
Op Amp Type | Low Noise |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage + Nom | 15V |
Supply Voltage Max | 36V |
Supply Voltage Min | 7V |
Single, 30-V, 3-MHz, high slew rate (13-V/µs), In to V+, JFET-input op amp | Texas Instruments |
Op-Amp JFET +-18V LN 13V/us DIP8 | Schukat Electronic |
IC: operational amplifier | Transfer Multisort Elektronik |
JFET Input Op-Amp, GBW 3MHz, SR 13V/us, Voff 3mV, +/-3.5÷+/-18V, 0÷70°C | Micros |
Texas Instruments TL071CP Bi-FET Operational Amplifier Low Noise | Rapid Electronics |
TL071CP, Operational Amplifiers | RS |
Ic, Op Amp, Jfet Low Noise, Dip8 | Newark Electronics |
IC, OP AMP, JFET LOW NOISE, DIP8 | element14 |
Where can I find additional details, specifications and documents for a TL071CP?
Additional datasheets, footprints and schematics for TL071CP are listed on our Part Details page. You can also find images and similar parts to TL071CP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL071CP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL071CP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL071CP fall under?
The TL071CP is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TL071CP when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL071CP you can contact the distributor directly for product support, shipping queries etc.
Is the TL071CP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL071CP have stock available?
Authorised distributors including Texas Instruments, Schukat Electronic, Jameco Electronics, Transfer Multisort Elektronik and Micros have stock available or on a lead time for TL071CP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL071CP often in real-time on the comparison pages.
What if I can't find stock of TL071CP?
You can fill out our help required form which you can use to request a quote for TL071CP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.