Prices starting from US$0.22
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.24 |
7,500
|
Buy Now | |
Future Electronics | US$0.22 |
32,500
|
Buy Now | |
Transfer Multisort Elektronik | US$0.47 |
29,480
|
Buy Now | |
Avnet America | US$0.48 |
15,000
|
Buy Now | |
Newark Electronics | US$0.24 |
7,500
|
Buy Now | |
element14 | US$0.26 |
7,500
|
Buy Now | |
Micros | US$0.38 |
2,015
|
Buy Now | |
EBV Elektronik | - |
15,000
|
Buy Now |
Very low power consumption: 200 μA |
Wide common-mode (up to VCC+) and differential voltage ranges |
Low input bias and offset currents |
Output short-circuit protection |
High input impedance JFET input stage |
Internal frequency compensation |
Latch up free operation |
High slew rate: 3.5 V/μs |
Product Specifications |
---|
DS0465 Low power JFET quad operational amplifier |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
TL064 Series 36 V 1 MHz Low Power JFET Quad Operational Amplifier - SOIC-14 | Future Electronics |
IC: operational amplifier | Transfer Multisort Elektronik |
OP Amp Quad GP ±18V 14-Pin SOIC T/R | Avnet America |
OP AMP, QUAD, 1MHZ, L BIAS, 14SOIC | Farnell |
Operational Amplifier, Quad, 1 Mhz, 4, 6 V/ S, 6V To 36V, Soic, 14 Rohs Compliant: Yes |Stmicroelectronics TL064IDT | Newark Electronics |
Quad JFET Input Op-Amp, GBW 1MHz, SR 3.5V/us, Voff 3mV, +/-3.5÷+/-18V, -40÷85°C | Micros |
OP Amp Quad GP �18V 14-Pin SOIC T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a TL064IDT?
Additional datasheets, footprints and schematics for TL064IDT are listed on our Part Details page. You can also find images and similar parts to TL064IDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL064IDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL064IDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL064IDT fall under?
The TL064IDT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Standard Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TL064IDT when available in the Standard Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL064IDT you can contact the distributor directly for product support, shipping queries etc.
Is the TL064IDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TL064IDT have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Avnet America, Farnell and Newark Electronics have stock available or on a lead time for TL064IDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL064IDT often in real-time on the comparison pages.
What if I can't find stock of TL064IDT?
You can fill out our help required form which you can use to request a quote for TL064IDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.