Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
100
in stock
|
Buy Now | |
Schukat Electronic
from US$0.29
|
4,900
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.28
|
822
in stock
|
Buy Now | |
Chip One Stop
from US$0.33
|
395
in stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
115
in stock
|
Buy Now | |
element14
from US$0.44
|
115
in stock
|
Buy Now | |
Farnell
from US$0.46
|
115
in stock
|
Buy Now | |
Texas Instruments
from US$0.18
|
-
|
Buy Now |
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 1MHz |
Slew Rate | 3.5V/µs |
Supply Voltage Range | 6V to 36V |
Amplifier Case Style | DIP |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Amplifer Supply Voltage | 6V to 36V |
Amplifier Type | JFET Operational |
Base Number | 064 |
Gain Bandwidth | 1MHz |
IC Generic Number | 064 |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 20mV |
Logic Function Number | 64 |
Op Amp Type | Low Power |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage + Nom | 15V |
Supply Voltage Max | 36V |
Supply Voltage Min | 6V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 1MHz |
Slew Rate | 3.5V/µs |
Supply Voltage Range | 7V to 36V |
Amplifier Case Style | DIP |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 7V to 36V |
Amplifier Type | JFET Operational |
Base Number | 064 |
Device Marking | TL064CN |
Gain Bandwidth | 1MHz |
IC Generic Number | 064 |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 20mV |
Logic Function Number | 64 |
Op Amp Type | Low Power |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage + Nom | 15V |
Supply Voltage Max | 36V |
Supply Voltage Min | 7V |
4xOp-Amp JFET +-18V LP 3,5V/us DIP14 | Schukat Electronic |
IC: operational amplifier | Transfer Multisort Elektronik |
Ic, Op Amp, Quad Jfet, Dip14 | Newark Electronics |
IC, OP AMP, QUAD JFET, DIP14 | element14 |
Quad op-amp,TL064CN 1MHz DIP14 | RS |
Quad, 30-V, 1-MHz, In to V+, JFET-input operational amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a TL064CN?
Additional datasheets, footprints and schematics for TL064CN are listed on our Part Details page. You can also find images and similar parts to TL064CN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL064CN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL064CN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL064CN fall under?
The TL064CN is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TL064CN when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL064CN you can contact the distributor directly for product support, shipping queries etc.
Is the TL064CN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL064CN have stock available?
Authorised distributors including Schukat Electronic, Transfer Multisort Elektronik, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for TL064CN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL064CN often in real-time on the comparison pages.
What if I can't find stock of TL064CN?
You can fill out our help required form which you can use to request a quote for TL064CN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.