Status: | Active |
---|---|
Series: | TL064 |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.39
|
No stock
|
Buy Now | |
Schukat Electronic
from US$0.45
|
10,100
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
869
in stock
|
Buy Now | |
element14
from US$0.22
|
868
in stock
|
Buy Now | |
Farnell
from US$0.20
|
868
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.60
|
303
in stock
|
Buy Now | |
Avnet Silica
-
|
2,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Very low power consumption: 200 μA |
Wide common-mode (up to VCC+) and differential voltage ranges |
Low input bias and offset currents |
Output short-circuit protection |
High input impedance JFET input stage |
Internal frequency compensation |
Latch up free operation |
High slew rate: 3.5 V/μs |
Product Specifications |
---|
DS0465 Low power JFET quad operational amplifier |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
OP Amp Quad GP ±18V 14-Pin SO Tube | Avnet America |
Operational Amplifier, Quad, 1 Mhz, 4, 3.5 V/ S, 6V To 36V, Soic, 14 Rohs Compliant: Yes |Stmicroelectronics TL064CD | Newark Electronics |
OP AMP, QUAD, 1MHZ, L BIAS, 14SOIC | element14 |
OP Amp Quad GP �18V 14-Pin SO Tube | Avnet Silica |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 1MHz |
Slew Rate | 3.5V/µs |
Supply Voltage Range | 7V to 36V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 7V to 36V |
Amplifier Type | JFET Operational |
Base Number | 064 |
Gain Bandwidth | 1MHz |
IC Generic Number | 064 |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 20mV |
Logic Function Number | 64 |
Op Amp Type | Low Power |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage + Nom | 15V |
Supply Voltage Max | 36V |
Supply Voltage Min | 7V |
4xOp-Amp JFET +-18V LP 3,5V/us SO14 | Schukat Electronic |
Op Amp, TL064CD | RS |
IC: operational amplifier | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a TL064CD?
Additional datasheets, footprints and schematics for TL064CD are listed on our Part Details page. You can also find images and similar parts to TL064CD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL064CD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL064CD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL064CD fall under?
The TL064CD is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Standard Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TL064CD when available in the Standard Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL064CD you can contact the distributor directly for product support, shipping queries etc.
Is the TL064CD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TL064CD have stock available?
Authorised distributors including Schukat Electronic, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for TL064CD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL064CD often in real-time on the comparison pages.
What if I can't find stock of TL064CD?
You can fill out our help required form which you can use to request a quote for TL064CD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.