Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 1MHz |
Slew Rate | 3.5V/µs |
Supply Voltage Range | 7V to 36V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 7V to 36V |
Base Number | 062 |
Gain Bandwidth | 1MHz |
Input Offset Voltage Max | 6mV |
Op Amp Type | Low Power |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage + Nom | 18V |
Supply Voltage Max | 36V |
Supply Voltage Min | 7V |
Dual, 30-V, 1-MHz, In to V+, JFET-input operational amplifier | Texas Instruments |
IC: operational amplifier | Transfer Multisort Elektronik |
Ic, Op Amp, Jfet | Newark Electronics |
Where can I find additional details, specifications and documents for a TL062IP?
Additional datasheets, footprints and schematics for TL062IP are listed on our Part Details page. You can also find images and similar parts to TL062IP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL062IP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL062IP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL062IP fall under?
The TL062IP is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TL062IP when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL062IP you can contact the distributor directly for product support, shipping queries etc.
Is the TL062IP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL062IP have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for TL062IP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL062IP often in real-time on the comparison pages.
What if I can't find stock of TL062IP?
You can fill out our help required form which you can use to request a quote for TL062IP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.