Status: | Active |
---|---|
Series: | TL062 |
RoHS: | Compliant |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
1,146
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.37
|
97,177
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
37,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
20,000
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
20,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
14,745
in stock
|
Buy Now | |
element14
from US$0.27
|
1,146
in stock
|
Buy Now | |
Avnet Silica
-
|
270,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
12,500
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Very low power consumption: 200 μA |
Wide common-mode (up to VCC+) and differential voltage ranges |
Low input bias and offset currents |
Output short-circuit protection |
High input impedance JFET input stage |
Internal frequency compensation |
Latch up free operation |
High slew rate: 3.5 V/μs |
Product Specifications |
---|
DS0464 Low-power JFET dual operational amplifiers |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
IC: operational amplifier | Transfer Multisort Elektronik |
TL062 Series 36 V 1 MHz Low Power JFET Dual Operational Amplifier - SOIC-8 | Future Electronics |
Conditioning & Interfaces Rohs Compliant: Yes |Stmicroelectronics TL062IDT | Newark Electronics |
OP Amp Dual GP ±18V 8-Pin SO N T/R | Avnet America |
OP AMP, DUAL, 1MHZ, L BIAS, 8SOIC | element14 |
OP Amp Dual GP �18V 8-Pin SO N T/R | Avnet Silica |
OP Amp Dual GP ?18V 8-Pin SO N T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a TL062IDT?
Additional datasheets, footprints and schematics for TL062IDT are listed on our Part Details page. You can also find images and similar parts to TL062IDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL062IDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL062IDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL062IDT fall under?
The TL062IDT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Standard Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TL062IDT when available in the Standard Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL062IDT you can contact the distributor directly for product support, shipping queries etc.
Is the TL062IDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TL062IDT have stock available?
Authorised distributors including Transfer Multisort Elektronik, Future Electronics, Newark Electronics, Avnet America and Chip One Stop have stock available or on a lead time for TL062IDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL062IDT often in real-time on the comparison pages.
What if I can't find stock of TL062IDT?
You can fill out our help required form which you can use to request a quote for TL062IDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.