Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.56
|
1,907
in stock
|
Buy Now | |
Texas Instruments
from US$0.23
|
18,762
in stock
|
Buy Now | |
Schukat Electronic
from US$0.25
|
5,800
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.44
|
1,450
in stock
|
Buy Now | |
Chip One Stop
from US$0.35
|
1,381
in stock
|
Buy Now | |
Rapid Electronics
from US$0.55
|
1,020
in stock
|
Buy Now | |
element14
from US$0.39
|
466
in stock
|
Buy Now | |
Newark Electronics
from US$0.69
|
464
in stock
|
Buy Now | |
Farnell
from US$0.42
|
464
in stock
|
Buy Now |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 1MHz |
Slew Rate | 3.5V/µs |
Supply Voltage Range | 7V to 36V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 7V to 36V |
Amplifier Type | JFET Operational |
Base Number | 062 |
Device Marking | TL062CP |
Gain Bandwidth | 1MHz |
IC Generic Number | 062 |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 20mV |
Logic Function Number | 62 |
Op Amp Type | Low Power |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage + Nom | 15V |
Supply Voltage Max | 36V |
Supply Voltage Min | 7V |
Dual, 30-V, 1-MHz, In to V+, JFET-input operational amplifier | Texas Instruments |
2xOp-Amp JFET +-18V LP 3,5V/us DIP8 | Schukat Electronic |
General usage dual op-amp,TL062CP DIP8 | RS |
IC: operational amplifier | Transfer Multisort Elektronik |
TI TL062CP Bi-FET Operational Amplifier | Rapid Electronics |
IC, OP AMP, DUAL JFET, DIP8 | element14 |
Ic, Op Amp, Dual Jfet, Dip8 | Newark Electronics |
Where can I find additional details, specifications and documents for a TL062CP?
Additional datasheets, footprints and schematics for TL062CP are listed on our Part Details page. You can also find images and similar parts to TL062CP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL062CP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL062CP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL062CP fall under?
The TL062CP is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TL062CP when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL062CP you can contact the distributor directly for product support, shipping queries etc.
Is the TL062CP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL062CP have stock available?
Authorised distributors including Texas Instruments, Schukat Electronic, RS, Transfer Multisort Elektronik and Chip One Stop have stock available or on a lead time for TL062CP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL062CP often in real-time on the comparison pages.
What if I can't find stock of TL062CP?
You can fill out our help required form which you can use to request a quote for TL062CP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.