Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier |
---|---|
Bandwidth | 1MHz |
Slew Rate | 3.5V/µs |
Supply Voltage Range | 7V to 36V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Single, 30-V, 1-MHz, In to V+, JFET-input operational amplifier | Texas Instruments |
IC: operational amplifier | Transfer Multisort Elektronik |
Op-Amp, 1Mhz, 3.5V/Us, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a TL061IDR?
Additional datasheets, footprints and schematics for TL061IDR are listed on our Part Details page. You can also find images and similar parts to TL061IDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL061IDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL061IDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL061IDR fall under?
The TL061IDR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TL061IDR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL061IDR you can contact the distributor directly for product support, shipping queries etc.
Is the TL061IDR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL061IDR have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for TL061IDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL061IDR often in real-time on the comparison pages.
What if I can't find stock of TL061IDR?
You can fill out our help required form which you can use to request a quote for TL061IDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.