Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 2.7MHz |
Slew Rate | 17.8V/µs |
Supply Voltage Range | ± 5V to ± 15V |
Amplifier Case Style | DIP |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 5V to ± 15V |
Base Number | 054 |
Gain Bandwidth | 2.7MHz |
Input Offset Voltage Max | 5.5mV |
Op Amp Type | FET / JFET Input |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage + Nom | 15V |
Supply Voltage Max | 15V |
Supply Voltage Min | 5V |
Quad, 30-V, 3.3-MHz, high slew rate (20-V/µs), 0.8-mV offset voltage, In to V+, JFET-input op amp | Texas Instruments |
Where can I find additional details, specifications and documents for a TL054ACN?
Additional datasheets, footprints and schematics for TL054ACN are listed on our Part Details page. You can also find images and similar parts to TL054ACN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL054ACN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL054ACN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL054ACN fall under?
The TL054ACN is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TL054ACN when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL054ACN you can contact the distributor directly for product support, shipping queries etc.
Is the TL054ACN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL054ACN have stock available?
Authorised distributors including Texas Instruments and Farnell have stock available or on a lead time for TL054ACN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL054ACN often in real-time on the comparison pages.
What if I can't find stock of TL054ACN?
You can fill out our help required form which you can use to request a quote for TL054ACN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.