Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 1.1MHz |
Slew Rate | 5.1V/µs |
Supply Voltage Range | ± 5V to ± 15V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
OP-AMP, SINGLE, 1.1MHZ, 5.1V/US, SOIC-8 | element14 |
Op-Amp, Single, 1.1Mhz, 5.1V/Us, Soic-8 | Newark Electronics |
Single, 30-V, 1.1-MHz, 1.5-mV offset voltage, In to V+, JFET-input operational amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a TL031ID?
Additional datasheets, footprints and schematics for TL031ID are listed on our Part Details page. You can also find images and similar parts to TL031ID on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL031ID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL031ID price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL031ID fall under?
The TL031ID is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TL031ID when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL031ID you can contact the distributor directly for product support, shipping queries etc.
Is the TL031ID RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL031ID have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Texas Instruments have stock available or on a lead time for TL031ID.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL031ID often in real-time on the comparison pages.
What if I can't find stock of TL031ID?
You can fill out our help required form which you can use to request a quote for TL031ID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.