Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Assembly Type | - |
---|---|
External Height | 254mm |
External Width | 304.8mm |
For Use With | PCB |
Weight | 2.9kg |
Rapid Assembly Pcb Holder, 340Mm X 245Mm | Newark Electronics |
RAPID ASSEMBLY, PCB HOLDER | element14 |
Where can I find additional details, specifications and documents for a TL01412?
Additional datasheets, footprints and schematics for TL01412 are listed on our Part Details page. You can also find images and similar parts to TL01412 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL01412 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL01412 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL01412 fall under?
The TL01412 is listed under Tools & Production Supplies > Prototyping Tools & Breadboards > PCB Assembly Stations & Holders.
Can I view similar or alternative parts?
You can view similar parts to TL01412 when available in the PCB Assembly Stations & Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL01412 you can contact the distributor directly for product support, shipping queries etc.
Is the TL01412 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL01412 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for TL01412.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL01412 often in real-time on the comparison pages.
What if I can't find stock of TL01412?
You can fill out our help required form which you can use to request a quote for TL01412 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.