Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Marker Type | Write On |
---|---|
Legend | - |
Marker Dimensions | 50mm x 25mm |
Marker Material | Vinyl |
Legend Colour | - |
Marker Colour | White |
Product Range | - |
Accessory Type | Self-Laminating Write-On Cable Marker Booklet |
Body Material | Vinyl |
Cable Diameter Max | 10mm |
Colour | White |
External Length / Height | 50mm |
External Width | 25mm |
For Use With | Cable & Wire |
Height | 50mm |
Label Type | Self Laminating |
Material | Vinyl |
Operating Temperature Max | 120°C |
Operating Temperature Min | -30°C |
Label, Booklet, 25Mm, Pk90 | Newark Electronics |
LABEL, BOOKLET, S/L, PK90 | element14 |
Where can I find additional details, specifications and documents for a TKM-50?
Additional datasheets, footprints and schematics for TKM-50 are listed on our Part Details page. You can also find images and similar parts to TKM-50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TKM-50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TKM-50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TKM-50 fall under?
The TKM-50 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to TKM-50 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TKM-50 you can contact the distributor directly for product support, shipping queries etc.
Is the TKM-50 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TKM-50 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for TKM-50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TKM-50 often in real-time on the comparison pages.
What if I can't find stock of TKM-50?
You can fill out our help required form which you can use to request a quote for TKM-50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.