Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Marker Type | Write On |
---|---|
Legend | - |
Marker Dimensions | 150mm x 25mm |
Marker Material | Vinyl |
Legend Colour | - |
Marker Colour | White |
Product Range | - |
Accessory Type | Self-Laminating Write-On Cable Marker Booklet |
Body Material | Vinyl |
Cable Diameter Max | 38mm |
Colour | White |
External Length / Height | 150mm |
External Width | 25mm |
For Use With | Cable & Wire |
Height | 150mm |
Label Type | Self Laminating |
Material | Vinyl |
Operating Temperature Max | 120°C |
Operating Temperature Min | -30°C |
Label, Booklet, S/L, Pk30 | Newark Electronics |
LABEL, BOOKLET, S/L, PK30 | element14 |
Where can I find additional details, specifications and documents for a TKM-150?
Additional datasheets, footprints and schematics for TKM-150 are listed on our Part Details page. You can also find images and similar parts to TKM-150 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TKM-150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TKM-150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TKM-150 fall under?
The TKM-150 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to TKM-150 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TKM-150 you can contact the distributor directly for product support, shipping queries etc.
Is the TKM-150 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TKM-150 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for TKM-150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TKM-150 often in real-time on the comparison pages.
What if I can't find stock of TKM-150?
You can fill out our help required form which you can use to request a quote for TKM-150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.