Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | DIN Mounting Rail |
---|---|
For Use With | Terminal Block Interface Module |
Length | 152.4mm |
Height | 17.8mm |
Width | 78.7mm |
Rail Material | PVC (Polyvinylchloride) |
Fixing Centers | - |
Product Range | - |
Din Mounting Rail | Newark Electronics |
Connector Accessories Snaptrack Channel | Avnet America |
Where can I find additional details, specifications and documents for a TK2-6-AG?
Additional datasheets, footprints and schematics for TK2-6-AG are listed on our Part Details page. You can also find images and similar parts to TK2-6-AG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TK2-6-AG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TK2-6-AG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TK2-6-AG fall under?
The TK2-6-AG is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to TK2-6-AG when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TK2-6-AG you can contact the distributor directly for product support, shipping queries etc.
Is the TK2-6-AG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TK2-6-AG have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet America have stock available or on a lead time for TK2-6-AG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TK2-6-AG often in real-time on the comparison pages.
What if I can't find stock of TK2-6-AG?
You can fill out our help required form which you can use to request a quote for TK2-6-AG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.