Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 350V |
Transition Frequency ft | 10MHz |
Power Dissipation Pd | 2W |
DC Collector Current | 1A |
DC Current Gain hFE | 150hFE |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Collector Emitter Saturation Voltage Vce(on) | 1V |
Current Ic Continuous a Max | 1A |
Current Ic hFE | 150mA |
Gain Bandwidth ft Typ | 10MHz |
Hfe Min | 10 |
Termination Type | Through Hole |
TRANSISTOR, NPN, TO-220 | Farnell |
Transistor, Npn, To-220 |Onsemi TIP49 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a TIP49?
Additional datasheets, footprints and schematics for TIP49 are listed on our Part Details page. You can also find images and similar parts to TIP49 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIP49 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIP49 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIP49 fall under?
The TIP49 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to TIP49 when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIP49 you can contact the distributor directly for product support, shipping queries etc.
Is the TIP49 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TIP49 have stock available?
Authorised distributors including Farnell, Newark Electronics, RS Americas and element14 have stock available or on a lead time for TIP49.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIP49 often in real-time on the comparison pages.
What if I can't find stock of TIP49?
You can fill out our help required form which you can use to request a quote for TIP49 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.