TIP48G General Purpose and Low VCE(sat) Transistors by ON Semiconductor

1.0 A, 300 V NPN Bipolar Power Transistor


The Bipolar Power Transistor is designed for line operated audio output amplifier, Switchmode power supply drivers and other switching applications.

Where to Buy

Prices starting from US$0.35

Distributor Stock
Logo for RS
RS
from US$0.40
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.50
2,612
in stock
Buy Now
Logo for element14
element14
from US$0.43
2,612
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.40
2,612
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.35
1,900
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.35
450
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
950
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.81
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Features

250 V to 400 V (Min) VCEO(sus)
1 A Rated Collector Current
Popular TO-220 Plastic Package
Pb-Free Packages are Available

Specifications

Description TIP48
Compliance Pb-free
Polarity NPN
Type General Purpose
VCE(sat) Max (V) 1
IC Cont. (A) 1
VCEO Min (V) 300
VCBO (V) 400
VEBO (V) 5
VBE(sat) (V) -
VBE(on) (V) 1.5
hFE Min 30
hFE Max 150
fT Min (MHz) 10
PTM Max (W) 40
Package Type TO-220-3

Alternative Descriptions

Trans, Bipol, Npn, 300V, To-220-3 | Newark Electronics
TRANS, BIPOL, NPN, 300V, TO-220-3 | element14
TIP Series 300 V 1 A NPN Through Hole Silicon Power Transistor - TO-220AB | Future Electronics
Transistor GP BJT NPN 300V 1A 3-Pin TO-220AB Rail | Avnet America
NPN Power Transistor 300V 1A 40W TO220 | RS
Transistor, Bipolar, Si, NPN, High Voltage, Power, VCEO 300VDC, IC 1A, PD 40W, TO-220 | ON Semiconductor TIP48G | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TIP48G?

Additional datasheets, footprints and schematics for TIP48G are listed on our Part Details page. You can also find images and similar parts to TIP48G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TIP48G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIP48G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TIP48G fall under?

The TIP48G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.

Can I view similar or alternative parts?

You can view similar parts to TIP48G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TIP48G you can contact the distributor directly for product support, shipping queries etc.

Is the TIP48G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for TIP48G have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for TIP48G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TIP48G often in real-time on the comparison pages.

What if I can't find stock of TIP48G?

You can fill out our help required form which you can use to request a quote for TIP48G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay