Status: | Active |
---|---|
Series: | TIP42A |
RoHS: | Compliant |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.45
|
1,640
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
930
in stock
|
Buy Now | |
element14
from US$0.46
|
930
in stock
|
Buy Now | |
Farnell
from US$0.45
|
930
in stock
|
Buy Now | |
Distrelec
from US$0.51
|
662
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.28
|
415
in stock
|
Buy Now | |
Rapid Electronics
from US$0.33
|
51
in stock
|
Buy Now | |
EBV Elektronik
-
|
5,350
in stock
|
Buy Now | |
Avnet Silica
-
|
250
in stock
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
COMPLEMENTARY PNP-NPN DEVICES |
HIGH SWITCHING SPEED |
NEW ENHANCED SERIES |
hFE IMPROVED LINEARITY |
TIP42C Series PNP 100 V 6 A Complementary Power Transistor - TO-220 | Future Electronics |
TIP42A,Transistor,BJT PNP 60V 6A,TO220-3 | RS |
Bipolar (Bjt) Single Transistor, Pnp, 60 V, 2 W, 6 A, 75 Rohs Compliant: Yes |Stmicroelectronics TIP42A | Newark Electronics |
TRANSISTOR, PNP, TO-220 | element14 |
ST Power Transistor, PNP, 60V, TO-220 | Distrelec |
Transistor: PNP | Transfer Multisort Elektronik |
Tip42A 65W 60V PNP Gp Transistor | Rapid Electronics |
Transistor GP BJT PNP 60V 6A 3-Pin TO-220 Tube | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | TIP42 |
RoHS: | Compliant |
Collector-Emitter Saturation Voltage - VCE(sat) = 1.5 V |
Collector-Emitter Sustaining Voltage -VCEO(sus) = 60 Vdc (min) - TIP41A, TIP42A =80 Vdc (min) - TIP41B, TIP42B =100 Vdc (min) - TIP41C, TIP42C |
High Current Gain Bandwidth Product fT = 3 MHz (min) @ IC = 500 mAdc |
Compact TO-220 AB Package |
These are Pb-Free Packages |
Compliance |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -60V |
Transition Frequency ft | 3MHz |
Power Dissipation Pd | 65W |
DC Collector Current | -6A |
DC Current Gain hFE | 30hFE |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Collector Emitter Saturation Voltage Vce(on) | -1.5V |
Continuous Collector Current Ic Max | 6A |
Current Ic Continuous a Max | 6A |
Current Ic hFE | 300mA |
Full Power Rating Temperature | 25°C |
Gain Bandwidth ft Min | 3MHz |
Gain Bandwidth ft Typ | 3MHz |
Hfe Min | 30 |
No. of Transistors | 1 |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Power Dissipation Ptot Max | 65W |
Voltage Vcbo | 60V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Where can I find additional details, specifications and documents for a TIP42A?
Additional datasheets, footprints and schematics for TIP42A are listed on our Part Details page. You can also find images and similar parts to TIP42A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIP42A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIP42A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIP42A fall under?
The TIP42A is listed under Power Transistors > Power Bipolar > < 500V Transistors.
Can I view similar or alternative parts?
You can view similar parts to TIP42A when available in the < 500V Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIP42A you can contact the distributor directly for product support, shipping queries etc.
Is the TIP42A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TIP42A have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for TIP42A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIP42A often in real-time on the comparison pages.
What if I can't find stock of TIP42A?
You can fill out our help required form which you can use to request a quote for TIP42A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.